Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 68Pos, 12; Connector To Connector Samtec IDSD-34-D-12.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 68POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 68POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 12; Connector To Connector Samtec - 18W6334 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 12; Connector To Connector Samtec
18W6334
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 12; Connector To Connector Samtec 18W6334
CABLE ASSY, IDC RCPT-RCPT, 68POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 68POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6334
Product Name Cable Assy, Idc Rcpt-Rcpt, 68Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details
3+3 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 850mm, single-end, no Screw-Lok - G125-FC10605F0-0850L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1047-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details