Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 68Pos, 2; Connector To Connector Samtec IDSD-34-D-02.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 68POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 68POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 2; Connector To Connector Samtec - 18W6307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 2; Connector To Connector Samtec
18W6307
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 2; Connector To Connector Samtec 18W6307
CABLE ASSY, IDC RCPT-RCPT, 68POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 68POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6307
Product Name Cable Assy, Idc Rcpt-Rcpt, 68Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1057-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details