Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 66Pos, 3; Connector To Connector Samtec IDSD-33-D-03.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 66POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 66POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 3; Connector To Connector Samtec - 18W6301 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 3; Connector To Connector Samtec
18W6301
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 3; Connector To Connector Samtec 18W6301
CABLE ASSY, IDC RCPT-RCPT, 66POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 66POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6301
Product Name Cable Assy, Idc Rcpt-Rcpt, 66Pos, 3; Connector To Connector Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details