Samtec Inc. Cable, Idc Rcpt-Free End, 64Pos, 12; Connector To Connector Samtec IDSD-32-S-12.00-G

Description
CABLE, IDC RCPT-FREE END, 64POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 64POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 64Pos, 12; Connector To Connector Samtec - 18W6273 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 64Pos, 12; Connector To Connector Samtec
18W6273
Cable, Idc Rcpt-Free End, 64Pos, 12; Connector To Connector Samtec 18W6273
CABLE, IDC RCPT-FREE END, 64POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 64POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6273
Product Name Cable, Idc Rcpt-Free End, 64Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers