Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 64Pos, 11; Connector To Connector Samtec IDSD-32-D-11.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 11"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 11"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 11; Connector To Connector Samtec - 18W6186 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 11; Connector To Connector Samtec
18W6186
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 11; Connector To Connector Samtec 18W6186
CABLE ASSY, IDC RCPT-RCPT, 64POS, 11"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 64POS, 11"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6186
Product Name Cable Assy, Idc Rcpt-Rcpt, 64Pos, 11; Connector To Connector Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1055-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers