Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 64Pos, 7; Connector To Connector Samtec IDSD-32-D-07.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 7; Connector To Connector Samtec - 18W6154 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 7; Connector To Connector Samtec
18W6154
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 7; Connector To Connector Samtec 18W6154
CABLE ASSY, IDC RCPT-RCPT, 64POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 64POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6154
Product Name Cable Assy, Idc Rcpt-Rcpt, 64Pos, 7; Connector To Connector Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6828A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details