Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 64Pos, 3; Connector To Connector Samtec IDSD-32-D-03.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 3; Connector To Connector Samtec - 18W6102 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 3; Connector To Connector Samtec
18W6102
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 3; Connector To Connector Samtec 18W6102
CABLE ASSY, IDC RCPT-RCPT, 64POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 64POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6102
Product Name Cable Assy, Idc Rcpt-Rcpt, 64Pos, 3; Connector To Connector Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details