Samtec Inc. Cable, Idc Rcpt-Free End, 62Pos, 10; Connector To Connector Samtec IDSD-31-S-10.00-G

Description
CABLE, IDC RCPT-FREE END, 62POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 62POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 62Pos, 10; Connector To Connector Samtec - 18W6090 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 62Pos, 10; Connector To Connector Samtec
18W6090
Cable, Idc Rcpt-Free End, 62Pos, 10; Connector To Connector Samtec 18W6090
CABLE, IDC RCPT-FREE END, 62POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 62POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6090
Product Name Cable, Idc Rcpt-Free End, 62Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6019A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details