Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 62Pos, 12; Connector To Connector Samtec IDSD-31-D-12.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 62POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 62POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 12; Connector To Connector Samtec - 18W6079 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 12; Connector To Connector Samtec
18W6079
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 12; Connector To Connector Samtec 18W6079
CABLE ASSY, IDC RCPT-RCPT, 62POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 62POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6079
Product Name Cable Assy, Idc Rcpt-Rcpt, 62Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 25M Length - 1730005-25M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 82.02 ft (250 dm)
Connector Type HDMI A Male
View Details
3 suppliers