The Cable Assembly, IDC Receptacle to IDC Receptacle, features 62 positions and a cable length of 5 inches (127 mm). It utilizes a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and is RoHS compliant. The cable consists of 28 AWG 7/36 stranded tinned copper wire, suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The connectors are plated with either gold over nickel or tin over copper, ensuring durability and reliability. The product is designed for applications requiring a compact and efficient connection solution.
CABLE ASSY, IDC RCPT-RCPT, 62POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W6072 |
| Product Name | Cable Assy, Idc Rcpt-Rcpt, 62Pos, 5; Connector To Connector Samtec |
| Cable Length | 0.4167 ft (1.27 dm) |