Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 62Pos, 4; Connector To Connector Samtec IDSD-31-D-04.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 62POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 62POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 4; Connector To Connector Samtec - 18W6071 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 4; Connector To Connector Samtec
18W6071
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 4; Connector To Connector Samtec 18W6071
CABLE ASSY, IDC RCPT-RCPT, 62POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 62POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6071
Product Name Cable Assy, Idc Rcpt-Rcpt, 62Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details