Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 62Pos, 2; Connector To Connector Samtec IDSD-31-D-02.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 62POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 62POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 2; Connector To Connector Samtec - 18W6068 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 2; Connector To Connector Samtec
18W6068
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 2; Connector To Connector Samtec 18W6068
CABLE ASSY, IDC RCPT-RCPT, 62POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 62POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6068
Product Name Cable Assy, Idc Rcpt-Rcpt, 62Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details