Samtec Inc. Cable Assy, Idc Rcpt-Free End, 60P, 18; Connector To Connector Samtec IDSD-30-S-18.00

Description
CABLE ASSY, IDC RCPT-FREE END, 60P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 60P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 60P, 18; Connector To Connector Samtec - 18W6052 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 60P, 18; Connector To Connector Samtec
18W6052
Cable Assy, Idc Rcpt-Free End, 60P, 18; Connector To Connector Samtec 18W6052
CABLE ASSY, IDC RCPT-FREE END, 60P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 60P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6052
Product Name Cable Assy, Idc Rcpt-Free End, 60P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Screw-Lok Reverse Fix - G125-MC15005M3-0150M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q990-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details