Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 8; Connector Type A Samtec IDSD-30-D-08.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 8; Connector Type A Samtec - 18W5937 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 8; Connector Type A Samtec
18W5937
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 8; Connector Type A Samtec 18W5937
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5937
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 8; Connector Type A Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-7.5-Q9-LE8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Left Angled Type C Male, Black color, 1M Length - 3027008-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers