Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 60Pos, 4; Connector To Connector Samtec IDSD-30-D-04.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 60POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 60POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 4; Connector To Connector Samtec - 18W5895 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 4; Connector To Connector Samtec
18W5895
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 4; Connector To Connector Samtec 18W5895
CABLE ASSY, IDC RCPT-RCPT, 60POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 60POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5895
Product Name Cable Assy, Idc Rcpt-Rcpt, 60Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-250136-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details