The Cable Assembly, IDC Receptacle to IDC Receptacle, features 60 positions and a cable length of 2 inches (50.8 mm). It utilizes a 2.54 mm connector pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and is RoHS compliant. The cable consists of 28 AWG stranded tinned copper wire, rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD configuration, with a contact resistance of 15 mΩ. The assembly is designed for use in applications requiring reliable IDC connections and is compatible with various mating connectors.
CABLE ASSY, IDC RCPT-RCPT, 60POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W5865 |
| Product Name | Cable Assy, Idc Rcpt-Rcpt, 60Pos, 2; Connector To Connector Samtec |
| Cable Length | 0.1667 ft (0.5080 dm) |