Samtec Inc. Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec IDSD-29-S-05.00

Description
CABLE ASSY, IDC RCPT-FREE END, 58POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:58Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 58POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:58Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec - 18W5860 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec
18W5860
Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec 18W5860
CABLE ASSY, IDC RCPT-FREE END, 58POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:58Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 58POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:58Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5860
Product Name Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q1049-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details