Samtec Inc. Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec IDSD-29-S-05.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 58POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:58Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 58POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:58Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec - 18W5861 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec
18W5861
Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec 18W5861
CABLE ASSY, IDC RCPT-FREE END, 58POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:58Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 58POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:58Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5861
Product Name Cable Assy, Idc Rcpt-Free End, 58Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60136A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details