Samtec Inc. Cable, Idc Rcpt-Free End, 56Pos, 12; Connector To Connector Samtec IDSD-28-S-12.00-G

Description
CABLE, IDC RCPT-FREE END, 56POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:56Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 56POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:56Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 56Pos, 12; Connector To Connector Samtec - 18W5842 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 56Pos, 12; Connector To Connector Samtec
18W5842
Cable, Idc Rcpt-Free End, 56Pos, 12; Connector To Connector Samtec 18W5842
CABLE, IDC RCPT-FREE END, 56POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:56Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 56POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:56Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5842
Product Name Cable, Idc Rcpt-Free End, 56Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 22 AWG Cable Assembly, 2000mm, double-end, Jackscrews - M80-FC11205F1-2000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB Cables - Q552-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 6.56 ft (19.99 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details