Samtec Inc. Cable Assy, Idc Rcpt-Free End, 56Pos, 6; Connector To Connector Samtec IDSD-28-S-06.00

Description
CABLE ASSY, IDC RCPT-FREE END, 56POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:56Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 56POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:56Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 56Pos, 6; Connector To Connector Samtec - 18W5840 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 56Pos, 6; Connector To Connector Samtec
18W5840
Cable Assy, Idc Rcpt-Free End, 56Pos, 6; Connector To Connector Samtec 18W5840
CABLE ASSY, IDC RCPT-FREE END, 56POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:56Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 56POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:56Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5840
Product Name Cable Assy, Idc Rcpt-Free End, 56Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-533014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details