Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 56Pos, 2; Connector To Connector Samtec IDSD-28-D-02.00

Description
CABLE ASSY, IDC RCPT-RCPT, 56POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:56Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 56POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:56Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 56Pos, 2; Connector To Connector Samtec - 18W5810 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 56Pos, 2; Connector To Connector Samtec
18W5810
Cable Assy, Idc Rcpt-Rcpt, 56Pos, 2; Connector To Connector Samtec 18W5810
CABLE ASSY, IDC RCPT-RCPT, 56POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:56Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 56POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:56Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5810
Product Name Cable Assy, Idc Rcpt-Rcpt, 56Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details