Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 54P, 12; Connector Type A Samtec IDSD-27-D-12.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 54P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 54P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 54P, 12; Connector Type A Samtec - 18W5801 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 54P, 12; Connector Type A Samtec
18W5801
Cable Assy, Idc Rcpt-Idc Rcpt, 54P, 12; Connector Type A Samtec 18W5801
CABLE ASSY, IDC RCPT-IDC RCPT, 54P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 54P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:54Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5801
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 54P, 12; Connector Type A Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6380A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details