Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 54Pos, 12; Connector To Connector Samtec IDSD-27-D-12.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 54POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 54POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 12; Connector To Connector Samtec - 18W5802 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 12; Connector To Connector Samtec
18W5802
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 12; Connector To Connector Samtec 18W5802
CABLE ASSY, IDC RCPT-RCPT, 54POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 54POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5802
Product Name Cable Assy, Idc Rcpt-Rcpt, 54Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q119-ND - DigiKey
Specs
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers