Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec IDSD-27-D-06.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 54POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 54POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec - 18W5798 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec
18W5798
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec 18W5798
CABLE ASSY, IDC RCPT-RCPT, 54POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 54POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5798
Product Name Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
High Temperature Cable Assembly - 60016A03 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-FC116052-04-1500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details