Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 54Pos, 4; Connector To Connector Samtec IDSD-27-D-04.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 54POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 54POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 4; Connector To Connector Samtec - 18W5794 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 4; Connector To Connector Samtec
18W5794
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 4; Connector To Connector Samtec 18W5794
CABLE ASSY, IDC RCPT-RCPT, 54POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 54POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5794
Product Name Cable Assy, Idc Rcpt-Rcpt, 54Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6019A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details