Samtec Inc. Cable Assy, Idc Rcpt-Free End, 52P, 15; Connector To Connector Samtec IDSD-26-S-15.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 52P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:52Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 52P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:52Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 52P, 15; Connector To Connector Samtec - 18W5770 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 52P, 15; Connector To Connector Samtec
18W5770
Cable Assy, Idc Rcpt-Free End, 52P, 15; Connector To Connector Samtec 18W5770
CABLE ASSY, IDC RCPT-FREE END, 52P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:52Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 52P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:52Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5770
Product Name Cable Assy, Idc Rcpt-Free End, 52P, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female DIL 22 AWG Cable Assembly, 60mm, double-end, for Latches - M80-FC10405L0-0060F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q1132-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type JIS 8303
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details