Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 52P, 18; Connector Type A Samtec IDSD-26-D-18.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 52P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 52P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 52P, 18; Connector Type A Samtec - 18W5716 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 52P, 18; Connector Type A Samtec
18W5716
Cable Assy, Idc Rcpt-Idc Rcpt, 52P, 18; Connector Type A Samtec 18W5716
CABLE ASSY, IDC RCPT-IDC RCPT, 52P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 52P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5716
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 52P, 18; Connector Type A Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11205F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - 189-512010-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details