Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec IDSD-26-D-10.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 52 positions and a cable length of 10 inches (254 mm). It utilizes a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The cable consists of 28 AWG stranded tinned copper wire, suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD configurations, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed for use with various mating connectors, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 52 positions and a cable length of 10 inches (254 mm). It utilizes a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The cable consists of 28 AWG stranded tinned copper wire, suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD configurations, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed for use with various mating connectors, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec - 18W5694 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec
18W5694
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec 18W5694
CABLE ASSY, IDC RCPT-RCPT, 52POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 52POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5694
Product Name Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details