Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 8; Connector Type A Samtec IDSD-26-D-08.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 8; Connector Type A Samtec - 18W5685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 8; Connector Type A Samtec
18W5685
Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 8; Connector Type A Samtec 18W5685
CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5685
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 8; Connector Type A Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6854A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details