Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 6; Connector Type A Samtec IDSD-26-D-06.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 6; Connector Type A Samtec - 18W5672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 6; Connector Type A Samtec
18W5672
Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 6; Connector Type A Samtec 18W5672
CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5672
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 6; Connector Type A Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - 189-411001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details