Samtec Inc. Cable Assy, Idc Rcpt-Free End, 50Pos, 4; Connector To Connector Samtec IDSD-25-S-04.00-RW

Description
CABLE ASSY, IDC RCPT-FREE END, 50POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 50POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 50Pos, 4; Connector To Connector Samtec - 18W5501 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 50Pos, 4; Connector To Connector Samtec
18W5501
Cable Assy, Idc Rcpt-Free End, 50Pos, 4; Connector To Connector Samtec 18W5501
CABLE ASSY, IDC RCPT-FREE END, 50POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 50POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5501
Product Name Cable Assy, Idc Rcpt-Free End, 50Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.5 ft (7.62 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details