Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 19; Connector Type A Samtec IDSD-25-D-19.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 19; Connector Type A Samtec - 18W5376 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 19; Connector Type A Samtec
18W5376
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 19; Connector Type A Samtec 18W5376
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5376
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 19; Connector Type A Samtec
Cable Length 1.58 ft (4.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1125-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type GB2099
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details