Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec IDSD-25-D-18.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 50POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 50POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec - 18W5368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec
18W5368
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec 18W5368
CABLE ASSY, IDC RCPT-RCPT, 50POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 50POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5368
Product Name Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Power, Line Cables and Extension Cords - Q130-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details