Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec IDSD-25-D-18.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 50POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 50POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec - 18W5360 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec
18W5360
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec 18W5360
CABLE ASSY, IDC RCPT-RCPT, 50POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 50POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5360
Product Name Cable Assy, Idc Rcpt-Rcpt, 50Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M40G8-E-15-Q10N-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-412013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details