Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 15; Connector Type A Samtec IDSD-25-D-15.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 15"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 15"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 15; Connector Type A Samtec - 18W5329 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 15; Connector Type A Samtec
18W5329
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 15; Connector Type A Samtec 18W5329
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 15"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 15"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5329
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 15; Connector Type A Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-412006-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details