Samtec Inc. Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec IDSD-24-S-08.00

Description
CABLE ASSY, IDC RCPT-FREE END, 48POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 48POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec - 18W5102 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec
18W5102
Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec 18W5102
CABLE ASSY, IDC RCPT-FREE END, 48POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 48POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5102
Product Name Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 60064A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details