Samtec Inc. Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec IDSD-24-S-08.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 48POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 48POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec - 18W5103 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec
18W5103
Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec 18W5103
CABLE ASSY, IDC RCPT-FREE END, 48POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 48POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5103
Product Name Cable Assy, Idc Rcpt-Free End, 48Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details