Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 48Pos, 10; Connector To Connector Samtec IDSD-24-D-10.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 10; Connector To Connector Samtec - 18W5078 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 10; Connector To Connector Samtec
18W5078
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 10; Connector To Connector Samtec 18W5078
CABLE ASSY, IDC RCPT-RCPT, 48POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 48POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5078
Product Name Cable Assy, Idc Rcpt-Rcpt, 48Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6333A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details