Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec IDSD-24-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec - 18W5062 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec
18W5062
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec 18W5062
CABLE ASSY, IDC RCPT-RCPT, 48POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 48POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5062
Product Name Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6013A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details