Samtec Inc. Cables, Wires Fiber Optic Cables - IDSD-23-D-18.00 IDSD-23-D-18.00

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996479-IDSD-23-D-18. 00 Cable Length: 457.2 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996479-IDSD-23-D-18. 00 Cable Length: 457.2 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - IDSD-23-D-18.00 - IDSD-23-D-18.00 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - IDSD-23-D-18.00
IDSD-23-D-18.00
Cables, Wires Fiber Optic Cables - IDSD-23-D-18.00 IDSD-23-D-18.00
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996479-IDSD-23-D-18. 00 Cable Length: 457.2 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996479-IDSD-23-D-18.00
Cable Length: 457.2 mm
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number IDSD-23-D-18.00
Product Name Cables, Wires Fiber Optic Cables - IDSD-23-D-18.00
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details