Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 44Pos, 7; Connector To Connector Samtec IDSD-22-D-07.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 44POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 44POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 44Pos, 7; Connector To Connector Samtec - 18W4978 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 44Pos, 7; Connector To Connector Samtec
18W4978
Cable Assy, Idc Rcpt-Rcpt, 44Pos, 7; Connector To Connector Samtec 18W4978
CABLE ASSY, IDC RCPT-RCPT, 44POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 44POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4978
Product Name Cable Assy, Idc Rcpt-Rcpt, 44Pos, 7; Connector To Connector Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6854A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details