Samtec Inc. Cable Assy, Idc Rcpt-Free End, 42Pos, 7; Connector To Connector Samtec IDSD-21-S-07.00

Description
CABLE ASSY, IDC RCPT-FREE END, 42POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:42Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 42POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:42Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 42Pos, 7; Connector To Connector Samtec - 18W4942 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 42Pos, 7; Connector To Connector Samtec
18W4942
Cable Assy, Idc Rcpt-Free End, 42Pos, 7; Connector To Connector Samtec 18W4942
CABLE ASSY, IDC RCPT-FREE END, 42POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:42Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 42POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:42Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4942
Product Name Cable Assy, Idc Rcpt-Free End, 42Pos, 7; Connector To Connector Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - 189-250135-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details