Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 42Pos, 2; Connector To Connector Samtec IDSD-21-D-02.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 42POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 42POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 2; Connector To Connector Samtec - 18W4918 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 2; Connector To Connector Samtec
18W4918
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 2; Connector To Connector Samtec 18W4918
CABLE ASSY, IDC RCPT-RCPT, 42POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 42POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4918
Product Name Cable Assy, Idc Rcpt-Rcpt, 42Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6445A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details