Samtec Inc. Cable Assy, Idc Rcpt-Free End, 40P, 16; Connector To Connector Samtec IDSD-20-S-16.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 40P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 40P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 40P, 16; Connector To Connector Samtec - 18W4829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 40P, 16; Connector To Connector Samtec
18W4829
Cable Assy, Idc Rcpt-Free End, 40P, 16; Connector To Connector Samtec 18W4829
CABLE ASSY, IDC RCPT-FREE END, 40P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 40P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - IDSD-20-S-16.00-G - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-20-S-16.00-G
Cable Assemblies - Rectangular Cable Assemblies IDSD-20-S-16.00-G
INSULATION DISPLACEMENT TERMINAL

INSULATION DISPLACEMENT TERMINAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 18W4829 IDSD-20-S-16.00-G
Product Name Cable Assy, Idc Rcpt-Free End, 40P, 16; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1.33 ft (4.06 dm) 1.33 ft (4.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details