The Cable Assembly, IDC Receptacle-Free End, 40P, 10" from Samtec features a 2.54 mm pitch and is designed for reliable connections in various applications. It consists of 40 positions and is constructed with 28 AWG stranded tinned copper wire, ensuring durability and performance. The assembly is RoHS compliant and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The connectors are plated with either gold over nickel or tin over copper, providing excellent conductivity. This product is suitable for use in environments requiring a compact and efficient cable solution.
CABLE ASSY, IDC RCPT-FREE END, 40P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W4793 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 40P, 10; Connector To Connector Samtec |
| Cable Length | 0.8333 ft (2.54 dm) |