Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector Type A Samtec IDSD-20-D-18.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector Type A Samtec - 18W4553 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector Type A Samtec
18W4553
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector Type A Samtec 18W4553
CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4553
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector Type A Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 10FT Length - 3021077-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details