Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 40Pos, 18; Connector To Connector Samtec IDSD-20-D-18.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 40POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 40POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 18; Connector To Connector Samtec - 18W4563 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 18; Connector To Connector Samtec
18W4563
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 18; Connector To Connector Samtec 18W4563
CABLE ASSY, IDC RCPT-RCPT, 40POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 40POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4563
Product Name Cable Assy, Idc Rcpt-Rcpt, 40Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6784A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details