Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies IDSD-20-D-12.00

Description
Win Source Part Number: 1056291-IDSD-20-D-12 .00 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: IDSD Number of Positions: 40 Color: Multiple, Ribbon Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 1.00' (304.80mm) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Alternative Parts (Cross-Reference): IDSD-20-D-12.00IDSD2 0D12.00; IDSD20D1200; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: IDSD-20
Request a Quote Datasheet
Description
Win Source Part Number: 1056291-IDSD-20-D-12 .00 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: IDSD Number of Positions: 40 Color: Multiple, Ribbon Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 1.00' (304.80mm) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Alternative Parts (Cross-Reference): IDSD-20-D-12.00IDSD2 0D12.00; IDSD20D1200; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: IDSD-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1056291-IDSD-20-D-12.00
Cable Assemblies - Rectangular Cable Assemblies 1056291-IDSD-20-D-12.00
Win Source Part Number: 1056291-IDSD-20-D-12 .00 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: IDSD Number of Positions: 40 Color: Multiple, Ribbon Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Package: Bulk Length: 1.00' (304.80mm) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Alternative Parts (Cross-Reference): IDSD-20-D-12.00IDSD2 0D12.00; IDSD20D1200; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: IDSD-20

Win Source Part Number: 1056291-IDSD-20-D-12.00
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: IDSD
Number of Positions: 40
Color: Multiple, Ribbon
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Package: Bulk
Length: 1.00' (304.80mm)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Alternative Parts (Cross-Reference): IDSD-20-D-12.00IDSD20D12.00; IDSD20D1200;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: IDSD-20

Buy Now
Cable Assembly - 450-IDSD-20-D-12.00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-IDSD-20-D-12.00
Cable Assembly 450-IDSD-20-D-12.00
INSULATION DISPLACEMENT TERMINAL Product overview: IDSD-20-D-12.00 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSD-20-D-12.00 can be used for catalog matching and distributor lookup.

INSULATION DISPLACEMENT TERMINAL Product overview: IDSD-20-D-12.00 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSD-20-D-12.00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - IDSD-20-D-12.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-20-D-12.00
Cable Assemblies - Rectangular Cable Assemblies IDSD-20-D-12.00
INSULATION DISPLACEMENT TERMINAL

INSULATION DISPLACEMENT TERMINAL

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 12; Connector Type A Samtec - 18W4467 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 12; Connector Type A Samtec
18W4467
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 12; Connector Type A Samtec 18W4467
CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1056291-IDSD-20-D-12.00 450-IDSD-20-D-12.00 IDSD-20-D-12.00 18W4467
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assembly Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 12; Connector Type A Samtec
Cable Shielding Unshielded No Shielding; Unshielded
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Connector Type IDC Socket IDC Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details