Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 9; Connector Type A Samtec IDSD-20-D-09.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 9"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 9"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 9; Connector Type A Samtec - 18W4427 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 9; Connector Type A Samtec
18W4427
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 9; Connector Type A Samtec 18W4427
CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 9"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 9"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4427
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 9; Connector Type A Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details