Samtec Inc. Cable Assy, Idc Rcpt-Free End, 38Pos, 6; Connector To Connector Samtec IDSD-19-S-06.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 38POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:38Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 38POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:38Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 38Pos, 6; Connector To Connector Samtec - 18W4193 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 38Pos, 6; Connector To Connector Samtec
18W4193
Cable Assy, Idc Rcpt-Free End, 38Pos, 6; Connector To Connector Samtec 18W4193
CABLE ASSY, IDC RCPT-FREE END, 38POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:38Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 38POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:38Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4193
Product Name Cable Assy, Idc Rcpt-Free End, 38Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-3M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 60123A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details